ASUS Transformer Pad TF300TL-1A013A, 10.1", 1280 x 800 pixels, 16 GB, 1 GB, Android 4.0, White
ASUS Transformer Pad TF300TL-1A013A. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor family: NVIDIA Tegra, Processor model: Tegra 3. Internal memory: 1 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 22.4 oz (635 g). Operating system installed: Android 4.0. Product color: White