ASUS logo

ASUS Transformer Pad TF300TG-1A080A 3G NVIDIA Tegra 32 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Android White

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33526
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS Transformer Pad TF300TG-1A080A 3G NVIDIA Tegra 32 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Android White:

ASUS Transformer Pad TF300TG-1A080A, 10.1", 1280 x 800 pixels, 32 GB, 1 GB, Android, White

Long summary description ASUS Transformer Pad TF300TG-1A080A 3G NVIDIA Tegra 32 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Android White:

ASUS Transformer Pad TF300TG-1A080A. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.2 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 3. Internal memory: 1 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 22.4 oz (635 g). Operating system installed: Android. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.