ASUS logo

ASUS Transformer Pad TF300TG-1A071A tablet 3G NVIDIA Tegra 16 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Android White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89270
Info modified on:
14 Mar 2024, 18:46:51
Short summary description ASUS Transformer Pad TF300TG-1A071A tablet 3G NVIDIA Tegra 16 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Android White:

ASUS Transformer Pad TF300TG-1A071A, 10.1", 1280 x 800 pixels, 16 GB, 1 GB, Android, White

Long summary description ASUS Transformer Pad TF300TG-1A071A tablet 3G NVIDIA Tegra 16 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Android White:

ASUS Transformer Pad TF300TG-1A071A. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor family: NVIDIA Tegra, Processor model: Tegra 3. Internal memory: 1 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 2.6 lbs (1.18 kg). Operating system installed: Android. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.