ASUS logo

ASUS Transformer Pad TF300T NVIDIA Tegra 16 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Android Red

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98825
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS Transformer Pad TF300T NVIDIA Tegra 16 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Android Red:

ASUS Transformer Pad TF300T, 10.1", 1280 x 800 pixels, 16 GB, 1 GB, Android, Red

Long summary description ASUS Transformer Pad TF300T NVIDIA Tegra 16 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Android Red:

ASUS Transformer Pad TF300T. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.4 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 3. Internal memory: 1 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 19.3 oz (546 g). Operating system installed: Android. Product color: Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.