ASUS Transformer Pad TF103CE-1A005A, 10.1", 1200 x 800 pixels, 16 GB, 2 GB, Android, Black
ASUS Transformer Pad TF103CE-1A005A. Display diagonal: 10.1", Display resolution: 1200 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3745. Internal memory: 2 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 19.4 oz (550 g). Operating system installed: Android. Product color: Black