ASUS Eee Pad Transformer TF101-1B069A, 10.1", 1280 x 800 pixels, 16 GB, 1 GB, Android, Black
ASUS Eee Pad Transformer TF101-1B069A. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor family: NVIDIA Tegra, Processor model: Tegra 2. Internal memory: 1 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 24 oz (680 g). Operating system installed: Android. Product color: Black