ASUS logo

ASUS Eee Pad Transformer TF101 NVIDIA Tegra 16 GB 10.1" 1 GB Android Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131106
Info modified on:
14 Mar 2024, 19:26:51
Short summary description ASUS Eee Pad Transformer TF101 NVIDIA Tegra 16 GB 10.1" 1 GB Android Gray:

ASUS Eee Pad Transformer TF101, 10.1", 1280 x 800 pixels, 16 GB, 1 GB, Android, Gray

Long summary description ASUS Eee Pad Transformer TF101 NVIDIA Tegra 16 GB 10.1" 1 GB Android Gray:

ASUS Eee Pad Transformer TF101. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1 GHz, Processor family: NVIDIA Tegra. Internal memory: 1 GB. Card reader integrated. Weight: 24 oz (680 g). Operating system installed: Android. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.