ASUS logo

ASUS TAICHI 21-CW011H Intel® Core™ i7 i7-3517U Laptop 11.6" Touchscreen Full HD 4 GB DDR3-SDRAM 256 GB SSD Windows 8 Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109152
Info modified on:
02 Feb 2025, 23:04:29
Short summary description ASUS TAICHI 21-CW011H Intel® Core™ i7 i7-3517U Laptop 11.6" Touchscreen Full HD 4 GB DDR3-SDRAM 256 GB SSD Windows 8 Black:

ASUS TAICHI 21-CW011H, Intel® Core™ i7, 1.9 GHz, 11.6", 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description ASUS TAICHI 21-CW011H Intel® Core™ i7 i7-3517U Laptop 11.6" Touchscreen Full HD 4 GB DDR3-SDRAM 256 GB SSD Windows 8 Black:

ASUS TAICHI 21-CW011H. Product type: Laptop, Form factor: Convertible (Dual Screen). Processor family: Intel® Core™ i7, Processor model: i7-3517U, Processor frequency: 1.9 GHz. Display diagonal: 11.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.