ASUS logo

ASUS TA-885 computer case Midi Tower Black, White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61500
Info modified on:
21 Apr 2020, 11:28:07
Short summary description ASUS TA-885 computer case Midi Tower Black, White:

ASUS TA-885, Midi Tower, PC, Black, White, ATX, 7.09" (180 mm), 15.7" (400 mm)

Long summary description ASUS TA-885 computer case Midi Tower Black, White:

ASUS TA-885. Form factor: Midi Tower, Type: PC, Product color: Black, White. Width: 7.09" (180 mm), Depth: 15.7" (400 mm), Height: 16.2" (412 mm). Internal drive bays: 3.5" x 5, External drive bays: 5.25" x 4, 3.5" x 1, Main board size: ATX, Micro ATX

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.