ASUS logo

ASUS TA-661 computer case Midi Tower Black, White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40464
Info modified on:
21 Apr 2020, 11:28:07
Short summary description ASUS TA-661 computer case Midi Tower Black, White:

ASUS TA-661, Midi Tower, PC, Black, White, ATX, 7.48" (190 mm), 19.2" (488 mm)

Long summary description ASUS TA-661 computer case Midi Tower Black, White:

ASUS TA-661. Form factor: Midi Tower, Type: PC, Product color: Black, White. Width: 7.48" (190 mm), Depth: 19.2" (488 mm), Height: 16.7" (425 mm). Internal drive bays: 4 x 3.5", External drive bays: 4 x 5.25", 1 x 3.5"

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.