ASUS Transformer 3 T305CA-GW033R, Intel® Core™ m3, 1 GHz, 12.6", 2880 x 1920 pixels, 4 GB, 128 GB
ASUS Transformer 3 T305CA-GW033R. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ m3, Processor model: m3-7Y30, Processor frequency: 1 GHz. Display diagonal: 12.6", HD type: Quad HD, Display resolution: 2880 x 1920 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Gold, Gray, White