ASUS logo

ASUS Transformer Pro T304UA-0123B7500U laptop Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 12.6" Touchscreen 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14210
Info modified on:
29 Jan 2025, 18:15:46
Short summary description ASUS Transformer Pro T304UA-0123B7500U laptop Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 12.6" Touchscreen 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Silver:

ASUS Transformer Pro T304UA-0123B7500U, Intel® Core™ i7, 2.7 GHz, 12.6", 2160 x 1440 pixels, 16 GB, 512 GB

Long summary description ASUS Transformer Pro T304UA-0123B7500U laptop Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 12.6" Touchscreen 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Silver:

ASUS Transformer Pro T304UA-0123B7500U. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 12.6", Display resolution: 2160 x 1440 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.