ASUS Transformer 3 Pro T303UA-GN046R, Intel® Core™ i5, 2.3 GHz, 12.6", 2880 x 1920 pixels, 4 GB, 128 GB
ASUS Transformer 3 Pro T303UA-GN046R. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 12.6", HD type: Quad HD, Display resolution: 2880 x 1920 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Gray, Titanium