ASUS Transformer Book T300LA-C4003HAS2, Intel® Core™ i7, 1.8 GHz, 13.3", 1920 x 1080 pixels, 4 GB, 256 GB
ASUS Transformer Book T300LA-C4003HAS2. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8. Product color: Gray, Stainless steel