ASUS logo

ASUS Transformer Book T300FA-FE002H laptop Intel® Core™ M M-5Y10 Hybrid (2-in-1) 12.5" Touchscreen 4 GB 1.06 TB HDD+SSD Windows 8.1 Blue, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43683
Info modified on:
01 Feb 2025, 06:06:20
Short summary description ASUS Transformer Book T300FA-FE002H laptop Intel® Core™ M M-5Y10 Hybrid (2-in-1) 12.5" Touchscreen 4 GB 1.06 TB HDD+SSD Windows 8.1 Blue, Silver:

ASUS Transformer Book T300FA-FE002H, Intel® Core™ M, 0.8 GHz, 12.5", 1366 x 768 pixels, 4 GB, 1.06 TB

Long summary description ASUS Transformer Book T300FA-FE002H laptop Intel® Core™ M M-5Y10 Hybrid (2-in-1) 12.5" Touchscreen 4 GB 1.06 TB HDD+SSD Windows 8.1 Blue, Silver:

ASUS Transformer Book T300FA-FE002H. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ M, Processor model: M-5Y10, Processor frequency: 0.8 GHz. Display diagonal: 12.5", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB. Total storage capacity: 1.06 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 5300. Operating system installed: Windows 8.1. Product color: Blue, Silver. Weight: 3.53 lbs (1.6 kg)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.