ASUS Transformer Book T200TA-CP017H, Intel Atom®, 1.59 GHz, 11.6", 1366 x 768 pixels, 4 GB, 64 GB
ASUS Transformer Book T200TA-CP017H. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3795, Processor frequency: 1.59 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. Operating system installed: Windows 8.1. Product color: Black, Silver