ASUS logo

ASUS Transformer Mini T102HA-GR042T laptop Intel Atom® x5-Z8350 Hybrid (2-in-1) 10.1" Touchscreen HD 4 GB 64 GB Flash Windows 10 Orange, White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44853
Info modified on:
02 Jun 2025, 17:36:16
Short summary description ASUS Transformer Mini T102HA-GR042T laptop Intel Atom® x5-Z8350 Hybrid (2-in-1) 10.1" Touchscreen HD 4 GB 64 GB Flash Windows 10 Orange, White:

ASUS Transformer Mini T102HA-GR042T, Intel Atom®, 1.44 GHz, 10.1", 1280 x 800 pixels, 4 GB, 64 GB

Long summary description ASUS Transformer Mini T102HA-GR042T laptop Intel Atom® x5-Z8350 Hybrid (2-in-1) 10.1" Touchscreen HD 4 GB 64 GB Flash Windows 10 Orange, White:

ASUS Transformer Mini T102HA-GR042T. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: x5-Z8350, Processor frequency: 1.44 GHz. Display diagonal: 10.1", HD type: HD, Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB. Total storage capacity: 64 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10. Product color: Orange, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.