ASUS Eee PC T101MT, Intel Atom®, 1.66 GHz, 10.1", 1024 x 600 pixels, 2 GB, Windows 7 Home Premium
ASUS Eee PC T101MT. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel Atom®, Processor frequency: 1.66 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels, Touchscreen. Internal memory: 2 GB. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 2.87 lbs (1.3 kg)