ASUS logo

ASUS Eee PC T101MT-B078S Intel Atom® N455 Hybrid (2-in-1) 10.1" Touchscreen 1 GB Windows 7 Starter Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77007
Info modified on:
22 Jan 2025, 05:33:01
Short summary description ASUS Eee PC T101MT-B078S Intel Atom® N455 Hybrid (2-in-1) 10.1" Touchscreen 1 GB Windows 7 Starter Black:

ASUS Eee PC T101MT-B078S, Intel Atom®, 1.66 GHz, 10.1", 1024 x 600 pixels, 1 GB, Windows 7 Starter

Long summary description ASUS Eee PC T101MT-B078S Intel Atom® N455 Hybrid (2-in-1) 10.1" Touchscreen 1 GB Windows 7 Starter Black:

ASUS Eee PC T101MT-B078S. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel Atom®, Processor model: N455, Processor frequency: 1.66 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels, Touchscreen. Internal memory: 1 GB. Operating system installed: Windows 7 Starter. Product color: Black. Weight: 2.87 lbs (1.3 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.