ASUS Transformer Book T101HA-GR037R, Intel Atom®, 1.44 GHz, 10.1", 1280 x 800 pixels, 4 GB, 64 GB
ASUS Transformer Book T101HA-GR037R. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: x5-Z8350, Processor frequency: 1.44 GHz. Display diagonal: 10.1", HD type: HD, Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Pro. Product color: Gray