ASUS logo

ASUS Transformer Book T100TAM-DK004B laptop Intel Atom® Z3775 Hybrid (2-in-1) 10.1" Touchscreen HD 2 GB 532 GB HDD+Flash Windows 8.1 Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43885
Info modified on:
22 Jan 2025, 05:34:37
Short summary description ASUS Transformer Book T100TAM-DK004B laptop Intel Atom® Z3775 Hybrid (2-in-1) 10.1" Touchscreen HD 2 GB 532 GB HDD+Flash Windows 8.1 Gray:

ASUS Transformer Book T100TAM-DK004B, Intel Atom®, 1.46 GHz, 10.1", 1366 x 768 pixels, 2 GB, 532 GB

Long summary description ASUS Transformer Book T100TAM-DK004B laptop Intel Atom® Z3775 Hybrid (2-in-1) 10.1" Touchscreen HD 2 GB 532 GB HDD+Flash Windows 8.1 Gray:

ASUS Transformer Book T100TAM-DK004B. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3775, Processor frequency: 1.46 GHz. Display diagonal: 10.1", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB. Total storage capacity: 532 GB, Storage media: HDD+Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.