ASUS logo

ASUS ROG STRIX RX470-O4G-GAMING AMD Radeon RX 470 4 GB GDDR5

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94350
Info modified on:
02 Sept 2024, 20:24:01
Short summary description ASUS ROG STRIX RX470-O4G-GAMING AMD Radeon RX 470 4 GB GDDR5:

ASUS ROG STRIX RX470-O4G-GAMING, Radeon RX 470, 4 GB, GDDR5, 256 bit, 5120 x 2880 pixels, PCI Express 3.0

Long summary description ASUS ROG STRIX RX470-O4G-GAMING AMD Radeon RX 470 4 GB GDDR5:

ASUS ROG STRIX RX470-O4G-GAMING. Graphics processor family: AMD, Graphics processor: Radeon RX 470, Processor frequency: 1250 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 6600 MHz. Maximum resolution: 5120 x 2880 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.