ASUS logo

ASUS STRIX-R9285-DC2OC-2GD5 graphics card AMD Radeon R9 285 2 GB GDDR5

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101218
Info modified on:
02 Sept 2024, 20:24:49
Short summary description ASUS STRIX-R9285-DC2OC-2GD5 graphics card AMD Radeon R9 285 2 GB GDDR5:

ASUS STRIX-R9285-DC2OC-2GD5, Radeon R9 285, 2 GB, GDDR5, 256 bit, 5500 MHz, PCI Express 3.0

Long summary description ASUS STRIX-R9285-DC2OC-2GD5 graphics card AMD Radeon R9 285 2 GB GDDR5:

ASUS STRIX-R9285-DC2OC-2GD5. Graphics processor family: AMD, Graphics processor: Radeon R9 285, Processor frequency: 954 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 5500 MHz. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.