ASUS logo

ASUS CPU Cooler Silent Square PRO Processor 3.54" (9 cm) Orange, Stainless steel

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58701
Info modified on:
31 Oct 2024, 22:00:11
Short summary description ASUS CPU Cooler Silent Square PRO Processor 3.54" (9 cm) Orange, Stainless steel:

ASUS CPU Cooler Silent Square PRO, Cooler, 3.54" (9 cm), 2500 RPM, Orange, Stainless steel

Long summary description ASUS CPU Cooler Silent Square PRO Processor 3.54" (9 cm) Orange, Stainless steel:

ASUS CPU Cooler Silent Square PRO. Type: Cooler, Fan diameter: 3.54" (9 cm), Rotational speed (max): 2500 RPM, Maximum air pressure: 3.3 mmH2O. Width: 4.13" (105 mm), Depth: 4.72" (120 mm), Height: 5.83" (148 mm). Product color: Orange, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.