ASUS S56CM-SH51-CB, Intel® Core™ i5, 1.7 GHz, 15.6", 1366 x 768 pixels, 6 GB, 750 GB
ASUS S56CM-SH51-CB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product color: Black, Stainless steel