ASUS logo

ASUS Vivobook S551LB-CJ014H laptop Intel® Core™ i7 i7-4500U 15.6" Touchscreen HD 8 GB DDR3L-SDRAM 774 GB HDD+SSD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8.1 Gray, Stainless steel

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120709
Info modified on:
22 Jan 2025, 05:33:21
Short summary description ASUS Vivobook S551LB-CJ014H laptop Intel® Core™ i7 i7-4500U 15.6" Touchscreen HD 8 GB DDR3L-SDRAM 774 GB HDD+SSD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8.1 Gray, Stainless steel:

ASUS Vivobook S551LB-CJ014H, Intel® Core™ i7, 1.8 GHz, 15.6", 1366 x 768 pixels, 8 GB, 774 GB

Long summary description ASUS Vivobook S551LB-CJ014H laptop Intel® Core™ i7 i7-4500U 15.6" Touchscreen HD 8 GB DDR3L-SDRAM 774 GB HDD+SSD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8.1 Gray, Stainless steel:

ASUS Vivobook S551LB-CJ014H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 774 GB, Storage media: HDD+SSD. Operating system installed: Windows 8.1. Product color: Gray, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.