ASUS Vivobook S550CB-CJ028H, Intel® Core™ i7, 2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB
ASUS Vivobook S550CB-CJ028H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3537U, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD+SSD. Operating system installed: Windows 8. Product color: Black, Metallic