ASUS logo

ASUS Vivobook S550CA-DS31T-CA laptop Intel® Core™ i3 i3-3217U 15.6" Touchscreen HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Stainless steel

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36617
Info modified on:
28 Jan 2025, 10:46:08
Short summary description ASUS Vivobook S550CA-DS31T-CA laptop Intel® Core™ i3 i3-3217U 15.6" Touchscreen HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Stainless steel:

ASUS Vivobook S550CA-DS31T-CA, Intel® Core™ i3, 1.8 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Vivobook S550CA-DS31T-CA laptop Intel® Core™ i3 i3-3217U 15.6" Touchscreen HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Stainless steel:

ASUS Vivobook S550CA-DS31T-CA. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8. Product color: Black, Stainless steel

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.