ASUS logo

ASUS Vivobook S15 S510UR-BR139T laptop Intel® Core™ i5 i5-8250U 15.6" 8 GB 1 TB HDD NVIDIA® GeForce® 930MX Windows 10 Home White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82542
Info modified on:
25 Jan 2025, 22:36:32
Short summary description ASUS Vivobook S15 S510UR-BR139T laptop Intel® Core™ i5 i5-8250U 15.6" 8 GB 1 TB HDD NVIDIA® GeForce® 930MX Windows 10 Home White:

ASUS Vivobook S15 S510UR-BR139T, Intel® Core™ i5, 1.6 GHz, 15.6", 8 GB, 1 TB, Windows 10 Home

Long summary description ASUS Vivobook S15 S510UR-BR139T laptop Intel® Core™ i5 i5-8250U 15.6" 8 GB 1 TB HDD NVIDIA® GeForce® 930MX Windows 10 Home White:

ASUS Vivobook S15 S510UR-BR139T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 15.6". Internal memory: 8 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620, Discrete graphics card model: NVIDIA® GeForce® 930MX. Operating system installed: Windows 10 Home. Product color: White. Weight: 3.31 lbs (1.5 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.