ASUS logo

ASUS Vivobook S15 S510UQ-BQ333T laptop Intel® Core™ i7 i7-7500U 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Gold

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107458
Info modified on:
27 Jan 2025, 08:32:54
Short summary description ASUS Vivobook S15 S510UQ-BQ333T laptop Intel® Core™ i7 i7-7500U 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Gold:

ASUS Vivobook S15 S510UQ-BQ333T, Intel® Core™ i7, 2.7 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS Vivobook S15 S510UQ-BQ333T laptop Intel® Core™ i7 i7-7500U 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Gold:

ASUS Vivobook S15 S510UQ-BQ333T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10. Product color: Gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.