ASUS logo

ASUS Vivobook S15 S510UN-58AM5CB1 laptop Intel® Core™ i5 i5-8250U 15.6" 8 GB 1 TB HDD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9759
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Vivobook S15 S510UN-58AM5CB1 laptop Intel® Core™ i5 i5-8250U 15.6" 8 GB 1 TB HDD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10:

ASUS Vivobook S15 S510UN-58AM5CB1, Intel® Core™ i5, 1.6 GHz, 15.6", 8 GB, 1 TB, Windows 10

Long summary description ASUS Vivobook S15 S510UN-58AM5CB1 laptop Intel® Core™ i5 i5-8250U 15.6" 8 GB 1 TB HDD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10:

ASUS Vivobook S15 S510UN-58AM5CB1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 15.6". Internal memory: 8 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620, Discrete graphics card model: NVIDIA® GeForce® MX150. Operating system installed: Windows 10

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.