ASUS Vivobook S15 S510UA-QS72P-CB, Intel® Core™ i7, 1.8 GHz, 15.6", 1920 x 1080 pixels, 12 GB, 756 GB
ASUS Vivobook S15 S510UA-QS72P-CB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 756 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Gray