ASUS S500MC-310100009W, 3.6 GHz, Intel® Core™ i3, i3-10100, 8 GB, 512 GB, Windows 11 Home
ASUS S500MC-310100009W. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-10100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Wi-Fi. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Weight: 13 lbs (5.9 kg). Product color: Black