ASUS logo

ASUS Vivobook S500CA-DS71T-CA laptop Intel® Core™ i7 i7-3517U 15.6" Touchscreen 6 GB DDR3-SDRAM 500 GB HDD+SSD Windows 8 Black, Stainless steel

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37509
Info modified on:
24 Jan 2025, 20:44:53
Short summary description ASUS Vivobook S500CA-DS71T-CA laptop Intel® Core™ i7 i7-3517U 15.6" Touchscreen 6 GB DDR3-SDRAM 500 GB HDD+SSD Windows 8 Black, Stainless steel:

ASUS Vivobook S500CA-DS71T-CA, Intel® Core™ i7, 1.9 GHz, 15.6", 1366 x 768 pixels, 6 GB, 500 GB

Long summary description ASUS Vivobook S500CA-DS71T-CA laptop Intel® Core™ i7 i7-3517U 15.6" Touchscreen 6 GB DDR3-SDRAM 500 GB HDD+SSD Windows 8 Black, Stainless steel:

ASUS Vivobook S500CA-DS71T-CA. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3517U, Processor frequency: 1.9 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product color: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.