ASUS Vivobook S14 S433EA-AM214T-BE, Intel® Core™ i5, 2.4 GHz, 14", 1920 x 1080 pixels, 8 GB, 512 GB
ASUS Vivobook S14 S433EA-AM214T-BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7, Processor frequency: 2.4 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product color: Black