ASUS logo

ASUS Vivobook S14 S410UF-EB023T laptop Intel® Core™ i7 i7-8550U 14" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home Gold

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26166
Info modified on:
24 Jan 2025, 20:40:34
Short summary description ASUS Vivobook S14 S410UF-EB023T laptop Intel® Core™ i7 i7-8550U 14" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home Gold:

ASUS Vivobook S14 S410UF-EB023T, Intel® Core™ i7, 1.8 GHz, 14", 1920 x 1080 pixels, 8 GB, 1.13 TB

Long summary description ASUS Vivobook S14 S410UF-EB023T laptop Intel® Core™ i7 i7-8550U 14" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home Gold:

ASUS Vivobook S14 S410UF-EB023T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product color: Gold

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.