ASUS Vivobook S14 S410UA-EB015T, Intel® Core™ i5, 1.6 GHz, 14", 1920 x 1080 pixels, 4 GB, 256 GB
ASUS Vivobook S14 S410UA-EB015T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product color: Gold. Weight: 2.87 lbs (1.3 kg)