ASUS Vivobook S301LP-C1014H, Intel® Core™ i7, 1.8 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB
ASUS Vivobook S301LP-C1014H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8. Product color: Black, Silver