ASUS Vivobook S200E-CT320H, Intel® Celeron®, 1.5 GHz, 11.6", 1366 x 768 pixels, 4 GB, 320 GB
ASUS Vivobook S200E-CT320H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 1007U, Processor frequency: 1.5 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system installed: Windows 8. Product color: Black, Stainless steel