ASUS Vivobook S200E-CT257H, Intel® Core™ i3, 1.4 GHz, 11.6", 1366 x 768 pixels, 4 GB, 320 GB
ASUS Vivobook S200E-CT257H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2365M, Processor frequency: 1.4 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product color: Pink