ASUS logo

ASUS Booksize S1-AT5NM10E PC/workstation barebone USFF Black Intel NM10 BGA 559

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119284
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS Booksize S1-AT5NM10E PC/workstation barebone USFF Black Intel NM10 BGA 559:

ASUS Booksize S1-AT5NM10E, USFF, Intel NM10, BGA 559, DDR3-SDRAM, Serial ATA II, 65 W

Long summary description ASUS Booksize S1-AT5NM10E PC/workstation barebone USFF Black Intel NM10 BGA 559:

ASUS Booksize S1-AT5NM10E. Chassis type: USFF. Motherboard chipset: Intel NM10, Processor socket: BGA 559. Supported memory types: DDR3-SDRAM, Number of memory slots: 2, Maximum internal memory: 4 GB. Storage drive interface: Serial ATA II. Ethernet LAN (RJ-45) ports: 1. Power supply: 65 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.