ASUS logo

ASUS RT-N10 C1 wireless router Fast Ethernet Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69879
Info modified on:
21 Jun 2019, 10:32:49
Short summary description ASUS RT-N10 C1 wireless router Fast Ethernet Black:

ASUS RT-N10 C1, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description ASUS RT-N10 C1 wireless router Fast Ethernet Black:

ASUS RT-N10 C1. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, WPS. Management protocols: UPnP, DNS Proxy, DHCP, DDNS. Product color: Black, LED indicators: LAN, Power, WAN

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.