ASUS logo

ASUS RT-AC65 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80521
Info modified on:
10 Mar 2024, 10:10:44
Short summary description ASUS RT-AC65 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Gray:

ASUS RT-AC65, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Gray, Tabletop router

Long summary description ASUS RT-AC65 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Gray:

ASUS RT-AC65. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Product type: Tabletop router, Product color: Black, Gray, LED indicators: LAN, Power, WAN. Antenna design: External. Internal memory: 128 MB, Flash memory: 128 MB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.