ASUS logo

ASUS ROG-STRIX-RX580-T8G-GAMING graphics card AMD Radeon RX 580 8 GB GDDR5

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66698
Info modified on:
02 Sept 2024, 20:24:59
Short summary description ASUS ROG-STRIX-RX580-T8G-GAMING graphics card AMD Radeon RX 580 8 GB GDDR5:

ASUS ROG-STRIX-RX580-T8G-GAMING, Radeon RX 580, 8 GB, GDDR5, 256 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS ROG-STRIX-RX580-T8G-GAMING graphics card AMD Radeon RX 580 8 GB GDDR5:

ASUS ROG-STRIX-RX580-T8G-GAMING. Graphics processor family: AMD, Graphics processor: Radeon RX 580, Processor frequency: 1411 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.