ASUS logo

ASUS ROG NVIDIA GeForce RTX 3070 8GB GDDR6

Brand:
Product family:
Product series:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79280
Info modified on:
02 Sept 2024, 20:25:06
Short summary description ASUS ROG NVIDIA GeForce RTX 3070 8GB GDDR6:

ASUS ROG NVIDIA GeForce RTX 3070 8GB, GeForce RTX 3070, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description ASUS ROG NVIDIA GeForce RTX 3070 8GB GDDR6:

ASUS ROG NVIDIA GeForce RTX 3070 8GB. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3070. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.6. Interface type: PCI Express 4.0. Number of fans: 3 fan(s), Illumination color: Multi

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.