ASUS logo

ASUS ROG Ally portable game console 7" 512 GB Touchscreen Wi-Fi White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32516
Info modified on:
18 Mar 2025, 15:07:49
Short summary description ASUS ROG Ally portable game console 7" 512 GB Touchscreen Wi-Fi White:

ASUS ROG Ally, ASUS ROG Ally, M.2, AMD Ryzen Z1, AMD Radeon, 16000 MB, LPDDR5

Long summary description ASUS ROG Ally portable game console 7" 512 GB Touchscreen Wi-Fi White:

ASUS ROG Ally. Platform: ASUS ROG Ally, SSD form factor: M.2, Processor model: AMD Ryzen Z1. Product color: White, Gaming control technology: Analogue, Gaming control function buttons: D-pad, Menu button, View button. Display: LED, Display diagonal: 7", Display resolution: 1920 x 1080 pixels. Storage media type: SSD, Built-in memory capacity: 512 GB, SSD interface: PCI Express 4.0. Wi-Fi standards: Wi-Fi 6E (802.11ax)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.