ASUS logo

ASUS RAMPAGE/EXTREME motherboard LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114893
Info modified on:
30 Oct 2024, 13:10:44
Short summary description ASUS RAMPAGE/EXTREME motherboard LGA 775 (Socket T) ATX:

ASUS RAMPAGE/EXTREME, Intel, LGA 775 (Socket T), 8 GB, ECC & Non-ECC, 0, 1, 10, Dual Gigabit Ethernet

Long summary description ASUS RAMPAGE/EXTREME motherboard LGA 775 (Socket T) ATX:

ASUS RAMPAGE/EXTREME. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 10. Networking features: Dual Gigabit Ethernet. Motherboard form factor: ATX, Audio chip: ADI AD2000B, Power source type: ATX

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.