ASUS logo

ASUS R900VM-YZ055X laptop Intel® Core™ i7 i7-3610QM 18.4" Full HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Windows 7 Professional Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15401
Info modified on:
27 Jan 2025, 08:34:20
Short summary description ASUS R900VM-YZ055X laptop Intel® Core™ i7 i7-3610QM 18.4" Full HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Windows 7 Professional Black:

ASUS R900VM-YZ055X, Intel® Core™ i7, 2.3 GHz, 18.4", 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description ASUS R900VM-YZ055X laptop Intel® Core™ i7 i7-3610QM 18.4" Full HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Windows 7 Professional Black:

ASUS R900VM-YZ055X. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 18.4", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.