ASUS logo

ASUS R753UW-T4042T laptop Intel® Core™ i7 i7-7500U 17.3" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Gray, Metallic

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52366
Info modified on:
01 Feb 2025, 05:03:44
Short summary description ASUS R753UW-T4042T laptop Intel® Core™ i7 i7-7500U 17.3" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Gray, Metallic:

ASUS R753UW-T4042T, Intel® Core™ i7, 2.7 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS R753UW-T4042T laptop Intel® Core™ i7 i7-7500U 17.3" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Gray, Metallic:

ASUS R753UW-T4042T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10. Product color: Gray, Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.