ASUS logo

ASUS R752LN-TY159H laptop Intel® Core™ i5 i5-4210U 17.3" HD+ 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53271
Info modified on:
23 Jan 2025, 19:25:51
Short summary description ASUS R752LN-TY159H laptop Intel® Core™ i5 i5-4210U 17.3" HD+ 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Black:

ASUS R752LN-TY159H, Intel® Core™ i5, 1.7 GHz, 17.3", 1600 x 900 pixels, 4 GB, 1 TB

Long summary description ASUS R752LN-TY159H laptop Intel® Core™ i5 i5-4210U 17.3" HD+ 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Black:

ASUS R752LN-TY159H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.